- Trained on our vast library of engineering resources.

Festo Corporation Air solenoid valve CPV14-M1H-2OLS-2GLS-K-1/8

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - CPV14-M1H-2OLS-2GLS-K-1/8 - Festo Corporation
Islandia, NY, United States
Air solenoid valve
CPV14-M1H-2OLS-2GLS-K-1/8
Air solenoid valve CPV14-M1H-2OLS-2GLS-K-1/8
solenoid valve CPV14-M1H-2OLS-2GLS- K-1/8 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable, Type of actuation=electrical , Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar

solenoid valve CPV14-M1H-2OLS-2GLS-K-1/8 For valve terminal CPV. The valve housing contains two 2/2-way valves, one of which is normally open, the other is normally closed. Valve function=2x2/2 open/closed, monostable, Type of actuation=electrical, Valve size=14 mm, Standard nominal flow rate=800 l/min, Operating pressure=-0,9 - 10 bar

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Industrial Valves
Product Number CPV14-M1H-2OLS-2GLS-K-1/8
Product Name Air solenoid valve
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
Valve Size 0.55 inch (14.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air solenoid valve - CPV14-M1H-5LS-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
Basic valve - CPE18-P1-3GL-1/4 - Festo Corporation
Specs
Valve Type Control Valve; Gate
Primary Material Aluminum
Media Air; Compressed Air
View Details
Air solenoid valve - CPV14-M1H-3OLS-3GLS-1/8 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
Air solenoid valve - CPV10-M1H-2OLS-2GLS-M7-B-EX - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details