Festo Corporation Air solenoid valve CPVSC1-M1HT-D-T-M5C

Description
solenoid valve CPVSC1-M1HT-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar
Request a Quote Datasheet
Description
solenoid valve CPVSC1-M1HT-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air solenoid valve - CPVSC1-M1HT-D-T-M5C - Festo Corporation
Islandia, NY, United States
Air solenoid valve
CPVSC1-M1HT-D-T-M5C
Air solenoid valve CPVSC1-M1HT-D-T-M5C
solenoid valve CPVSC1-M1HT-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical , Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar

solenoid valve CPVSC1-M1HT-D-T-M5C For valve terminal CPV-SC, M5 connection. Valve function=2/2 closed, monostable, Type of actuation=electrical, Valve size=10 mm, Standard nominal flow rate=150 l/min, Operating pressure=-0,9 - 7 bar

Supplier's Site Datasheet
Valves and Control - 2171-CPVSC1-M1HT-D-T-M5C-ND - DigiKey
Thief River Falls, MN, United States
SOLENOID VALVE

SOLENOID VALVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Industrial Valves Industrial Valves
Product Number CPVSC1-M1HT-D-T-M5C 2171-CPVSC1-M1HT-D-T-M5C-ND
Product Name Air solenoid valve Valves and Control
Valve Type Gate; Solenoid Solenoid Valve
Primary Material Aluminum
Media Air; Compressed Air
Valve Size 0.39 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Valves and Control - 2171-CPV14-BS-5/3G-1/8-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 36.00 to 145.00 psi (25.34 to 102 m H2O)
Connection Description Threaded
View Details
2 suppliers
Air solenoid valve - CPE24-M3H-5JS-QS-12 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE10-M1BH-3OLS-M7 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers
Air solenoid valve - CPE24-M2H-3OLS-3/8 - Festo Corporation
Specs
Valve Type Control Valve; Gate; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
2 suppliers