DigiKey Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| LIGHT CURTAIN 30MM MUTING 1060MM | |
| LIGHT CURTAIN 30MM MUTING 1210MM | |
| LIGHT CURTAIN 30MM MUTING 1360MM | |
| LIGHT CURTAIN 30MM MUTING 1510MM | |
| LIGHT CURTAIN 30MM MUTING 310MM | |
| LIGHT CURTAIN 30MM MUTING 460MM | |
| LIGHT CURTAIN 30MM MUTING 610MM | |
| LIGHT CURTAIN 30MM MUTING 760MM | |
| LIGHT CURTAIN 30MM MUTING 910MM | |
| LIGHT CURTAIN 30MM MUTING W LAM | |
| LIGHT CURTAIN 30MM MUTING W LAMP | |
| LIGHT CURTAIN 40MM MUTING 1060MM | |
| LIGHT CURTAIN 40MM MUTING 1210MM | |
| LIGHT CURTAIN 40MM MUTING 1360MM | |
| LIGHT CURTAIN 40MM MUTING 1510MM | |
| LIGHT CURTAIN 40MM MUTING 1660MM | |
| LIGHT CURTAIN 40MM MUTING 1810MM | |
| LIGHT CURTAIN 40MM MUTING 1960MM | |
| LIGHT CURTAIN 40MM MUTING 2110MM | |
| LIGHT CURTAIN 40MM MUTING 2260MM | |
| LIGHT CURTAIN 40MM MUTING 910MM | |
| LIGHT CURTAIN 40MM MUTING W LAMP | |
| LIGHT CURTAIN MUTING 2BEAMS 510M | |
| LIGHT CURTAIN MUTING 3BEAMS 810M | |
| LIGHT CURTAIN MUTING 4BEAMS 910M | |
| LIGHT CURTAIN MUTING W LAMP 2BEA | |
| LIGHT CURTAIN MUTING W LAMP 3BEA | |
| LIGHT CURTAIN MUTING W LAMP 4BEA | |
| TYPE 2 3 BEAMS BODY DETECTION 81 | |
| TYPE 2 30 MM RESOLUTION 1060 MM | |
| TYPE 2 30 MM RESOLUTION 1210 MM | |
| TYPE 2 30 MM RESOLUTION 1360 MM | |
| TYPE 2 30 MM RESOLUTION 1510 MM | |
| TYPE 2 30 MM RESOLUTION 1660 MM | |
| TYPE 2 30 MM RESOLUTION 1810 MM | |
| TYPE 2 30 MM RESOLUTION 760 MM P | |
| TYPE 2 30 MM RESOLUTION 910 MM P | |
| TYPE 2 4 BEAMS BODY DETECTION 91 | |
| TYPE 4 14 MM RESOLUTION 1060 MM | |
| TYPE 4 14 MM RESOLUTION 1210 MM | |
| TYPE 4 14 MM RESOLUTION 1360 MM | |
| TYPE 4 14 MM RESOLUTION 1510 MM | |
| TYPE 4 14 MM RESOLUTION 160 MM P | |
| TYPE 4 14 MM RESOLUTION 1660 MM | |
| TYPE 4 14 MM RESOLUTION 1810 MM | |
| TYPE 4 14 MM RESOLUTION 310 MM P | |
| TYPE 4 14 MM RESOLUTION 460 MM P | |
| TYPE 4 14 MM RESOLUTION 610 MM P | |
| TYPE 4 14 MM RESOLUTION 760 MM P | |
| TYPE 4 14 MM RESOLUTION 910 MM P | |
| TYPE 4 2 BEAMS BODY DETECTION 51 | |
| TYPE 4 3 BEAMS BODY DETECTION 81 | |
| TYPE 4 30 MM RESOLUTIO 910 MM PR | |
| TYPE 4 30 MM RESOLUTION 1060 MM | |
| TYPE 4 30 MM RESOLUTION 1210 MM | |
| TYPE 4 30 MM RESOLUTION 1360 MM | |
| TYPE 4 30 MM RESOLUTION 1510 MM | |
| TYPE 4 30 MM RESOLUTION 160 MM P | |
| TYPE 4 30 MM RESOLUTION 1660 MM | |
| TYPE 4 30 MM RESOLUTION 1810 MM | |
| TYPE 4 30 MM RESOLUTION 260 MM P | |
| TYPE 4 30 MM RESOLUTION 310 MM P | |
| TYPE 4 30 MM RESOLUTION 460 MM P | |
| TYPE 4 30 MM RESOLUTION 610 MM P | |
| TYPE 4 30 MM RESOLUTION 760 MM P | |
| TYPE 4 30 MM RESOLUTION 910 MM P | |
| TYPE 4 30MM RESOLUTION 1660MM PR | |
| TYPE 4 4 BEAMS BODY DETECTION 91 |
| << Prev |