Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLLVP23-420

Description
Light Curtain 23mm Hand
Request a Quote
Description
Light Curtain 23mm Hand
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EZ-SCREEN LS Basic Safety Light Curtain, part number 80AC1771, is designed for machine safety applications with a performance level of PL e and a safety integrity level of SIL3, CL3. It features a protection height of 420 mm and an operating range of 0.1 m to 8 m, which may decrease with the use of mirrors or lens shields. The product is rated IP65 and IP67, indicating its suitability for various environments. It complies with CE and UL standards and is RoHS compliant. For installation and application guidelines, users are advised to refer to the instruction manual available on the manufacturer's website.

Datasheet Summary
Powered by GS/AI

The EZ-SCREEN LS Basic Safety Light Curtain, part number 80AC1771, is designed for machine safety applications with a performance level of PL e and a safety integrity level of SIL3, CL3. It features a protection height of 420 mm and an operating range of 0.1 m to 8 m, which may decrease with the use of mirrors or lens shields. The product is rated IP65 and IP67, indicating its suitability for various environments. It complies with CE and UL standards and is RoHS compliant. For installation and application guidelines, users are advised to refer to the instruction manual available on the manufacturer's website.

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLLVP23-420-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLLVP23-420-ND
Machine Safety - Light Curtains, Light Grids 2170-SLLVP23-420-ND
Light Curtain 23mm Hand

Light Curtain 23mm Hand

Buy Now Datasheet
Performance Level Banner Engineering - 80AC1771 - Newark, An Avnet Company
Chicago, IL, United States
Performance Level Banner Engineering
80AC1771
Performance Level Banner Engineering 80AC1771
Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, CL3; No. of Beams:-; Protection Height:420mm; Sensing Range Max:8m; IP Rating:IP65, IP67; Approvals / Standards:CE, UL; Beam Spacing:- RoHS Compliant: Yes

Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, CL3; No. of Beams:-; Protection Height:420mm; Sensing Range Max:8m; IP Rating:IP65, IP67; Approvals / Standards:CE, UL; Beam Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLLVP23-420-ND 80AC1771
Product Name Machine Safety - Light Curtains, Light Grids Performance Level Banner Engineering
Protection Height 16.54 inch (420 mm) 16.54 inch (420 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1043225-ND - DigiKey
Specs
Protection Height 11.81 inch (300 mm)
Sensitivity or Resolution 0.7874 inch (20 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety Light Curtain - 440L-C4J1120YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 44.09 inch (1120 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety light curtain - OY050S - ifm efector inc.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 59.45 inch (1510 mm)
Response Time 18.5 milliseconds
View Details
3 suppliers
Safety Light Curtains - 1-2447896-8 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers