DigiKey Datasheets for Light Curtains
Light curtains are photoelectric transmitters that project infrared beams to a receiver. They are used to guard openings and work spaces in or around machinery. When an opaque object interrupts the infrared beam, a stop signal is sent to the hazardous process to protect personnel or equipment.
Light Curtains: Learn more
| Product Name | Notes |
|---|---|
| EZ-SCREEN LS CASCADE, EMITTER; R | |
| EZ-SCREEN LS CASCADE, PAIR; RESO | |
| EZ-SCREEN LS CASCADE; PAIR; RESO | |
| EZ-SCREEN TYPE 2 ; TRIP OUTPUT; | |
| Light Curtain 14mm Finger Blanking, Muting Function | |
| Light Curtain 14mm Finger Blanking | |
| Light Curtain 14mm Finger Transmitter Only | |
| Light Curtain 14mm Finger | |
| Light Curtain 23mm Finger/Hand Blanking | |
| Light Curtain 23mm Finger/Hand Transmitter Only | |
| Light Curtain 23mm Finger/Hand | |
| Light Curtain 23mm Hand Blanking | |
| Light Curtain 24mm Hand | |
| Light Curtain 25mm Hand Blanking, Muting Function | |
| Light Curtain 25mm Hand | |
| Light Curtain 27mm Hand | |
| Light Curtain 30mm Hand | |
| Light Curtain 40mm Arm/Foot Blanking | |
| Light Curtain 40mm Hand/Arm Transmitter Only | |
| Light Curtain 45mm Arm/Foot Blanking, Muting Function | |
| Light Curtain 47mm Arm/Foot | |
| Light Curtain Muting Function | |
| LIGHT CURTAIN | |
| LS2TR30-1050Q8 EZS TYPE2 R TRIP | |
| LS2TR30-1500Q8 EZS TYPE2 R TRIP | |
| LS2TR30-150Q8 EZS TYPE2 R TRIP 3 | |
| LS2TR30-1650Q8 EZS TYPE2 R TRIP | |
| LS2TR30-300Q8 EZS TYPE2 R TRIP 3 | |
| LS2TR30-450Q8 EZS TYPE2 R TRIP 3 | |
| LS2TR30-600Q8 EZS TYPE2 R TRIP 3 | |
| LS2TR30-750Q8 EZS TYPE2 R TRIP 3 | |
| LS2TR30-900Q8 EZS TYPE2 R TRIP 3 | |
| S4B EMITTER; AREA: 1350 MM | |
| S4B EMITTER; AREA: 1500 MM | |
| S4B EMITTER; AREA: 1650 MM | |
| S4B EMITTER; AREA: 1800 MM | |
| S4B RECEIVER; AREA: 1350 MM | |
| S4B RECEIVER; AREA: 1650 MM | |
| S4B RECEIVER; AREA: 1800 MM | |
| S4B, RECEIVER; AREA: 1500 MM | |
| SAFETY LIGHT CURTAIN, EMITTER | |
| SAFETY LIGHT CURTAIN, RECEIVER | |
| TYPE 4 ARM/FOOT, 950MM,IP-67 | |
| TYPE 4 FINGER, 1,110MM,IP-67 | |
| TYPE 4 FINGER, 390MM,IP-67 | |
| TYPE 4 FINGER, 790MM,IP-67 |
| << Prev | Next >> |