Banner Engineering Corp.
Machine Safety - Light Curtains, Light Grids
SLLP23-1400P88
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2170-SLLP23-1400P88-ND |
|
Product Name
|
Machine Safety - Light Curtains, Light Grids |
|
Protection Height
|
55.12 inch (1400 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Spanning Distance
0.0 to 197 inch (0.0 to 5000 mm)
Protection Height
11.81 inch (300 mm)
Response Time
14 milliseconds
View Details
Operating Temperature
14 to 122 F (-10 to 50 C)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers