Banner Engineering Corp.
Machine Safety - Light Curtains, Light Grids
SLLVP23-350
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2170-SLLVP23-350-ND |
|
Product Name
|
Machine Safety - Light Curtains, Light Grids |
|
Protection Height
|
13.78 inch (350 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
32 to 131 F (0.0 to 55 C)
View Details
Operating Temperature
14 to 122 F (-10 to 50 C)
Safety Category Type
Type 4
View Details
Allen-Bradley / Rockwell Automation
Protection Height
17.72 inch (450 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details
2 suppliers