Banner Engineering Corp. Machine Safety - Light Curtains, Light Grids SLLP40-910P88

Description
Light Curtain 40mm Arm/Foot
Request a Quote Datasheet
Description
Light Curtain 40mm Arm/Foot
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Safety - Light Curtains, Light Grids - 2170-SLLP40-910P88-ND - DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLLP40-910P88-ND
Machine Safety - Light Curtains, Light Grids 2170-SLLP40-910P88-ND
Light Curtain 40mm Arm/Foot

Light Curtain 40mm Arm/Foot

Buy Now Datasheet
Safety Light Curtains, 24V, 910Mm; Performance Level Banner Engineering - 70AC7607 - Newark, An Avnet Company
Chicago, IL, United States
Safety Light Curtains, 24V, 910Mm; Performance Level Banner Engineering
70AC7607
Safety Light Curtains, 24V, 910Mm; Performance Level Banner Engineering 70AC7607
SAFETY LIGHT CURTAINS, 24V, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, CL3; No. of Beams:-; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67; Beam Spacing:40mm RoHS Compliant: Yes

SAFETY LIGHT CURTAINS, 24V, 910MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, CL3; No. of Beams:-; Protection Height:910mm; Sensing Range Max:12m; IP Rating:IP65, IP67; Beam Spacing:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Curtains Light Curtains
Product Number 2170-SLLP40-910P88-ND 70AC7607
Product Name Machine Safety - Light Curtains, Light Grids Safety Light Curtains, 24V, 910Mm; Performance Level Banner Engineering
Protection Height 35.83 inch (910 mm) 35.83 inch (910 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1029001-ND - DigiKey
Specs
Protection Height 11.81 inch (300 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Safety light curtains - SLC440COM - SLC 440 COM - SLC440COM-ER-0730-35 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-P4K0480YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 18.9 inch (480 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2447901-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers