Banner Engineering Corp.
Machine Safety - Light Curtains, Light Grids
SLLP23-1260P88
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2170-SLLP23-1260P88-ND |
|
Product Name
|
Machine Safety - Light Curtains, Light Grids |
|
Protection Height
|
49.61 inch (1260 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Protection Height
65.35 inch (1660 mm)
Sensitivity or Resolution
1.18 inch (30 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details