Light Curtain 40mm Arm/Foot
SAFETY LIGHT CURTAINS, 24V, 1260MM; Performance Level:PL e; Safety Curtain Category:Level 4; Safety Integrity Level:SIL3, CL3; No. of Beams:-; Protection Height:1260mm; Sensing Range Max:12m; IP Rating:IP65, IP67; Beam Spacing:40mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 2170-SLLP40-1260P88-ND | 70AC7606 |
| Product Name | Machine Safety - Light Curtains, Light Grids | Safety Light Curtains, 24V, 1260Mm; Performance Level Banner Engineering |
| Protection Height | 49.61 inch (1260 mm) | 49.61 inch (1260 mm) |