Banner Engineering Corp.
Machine Safety - Light Curtains, Light Grids
SLLP23-700P88
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2170-SLLP23-700P88-ND |
|
Product Name
|
Machine Safety - Light Curtains, Light Grids |
|
Protection Height
|
27.56 inch (700 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Spanning Distance
0.0 to 472 inch (0.0 to 12000 mm)
Protection Height
47.24 inch (1200 mm)
Response Time
14 milliseconds
View Details
2 suppliers
Operating Temperature
-13 to 122 F (-25 to 50 C)
Safety Category Type
Type 4
View Details
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details