Banner Engineering Corp.
Machine Safety - Light Curtains, Light Grids
SLLP23-1050P88
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 23mm Hand
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Light Curtains |
|
Product Number
|
2170-SLLP23-1050P88-ND |
|
Product Name
|
Machine Safety - Light Curtains, Light Grids |
|
Protection Height
|
41.34 inch (1050 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Protection Height
21.65 inch (550 mm)
Sensitivity or Resolution
0.5512 inch (14 mm)
View Details