Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT CURTAINS
BANNER ENGINEERING CORP.
SLLE40-700-S -- MACHINE SAFETY - LIGHT CURTAINS, LIGHT GRIDS
Banner Engineering Corp.
Machine Safety - Light Curtains, Light Grids
SLLE40-700-S
Description
Light Curtain 40mm Hand/Arm Transmitter Only
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Light Curtain 40mm Hand/Arm Transmitter Only
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Machine Safety - Light Curtains, Light Grids
2170-SLLE40-700-S-ND
Machine Safety - Light Curtains, Light Grids
2170-SLLE40-700-S-ND
Light Curtain 40mm Hand/Arm Transmitter Only
Light Curtain 40mm Hand/Arm Transmitter Only
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Light Curtains
Product Number
2170-SLLE40-700-S-ND
Product Name
Machine Safety - Light Curtains, Light Grids
Protection Height
27.56 inch (700 mm)
Unlock Full Specs
to access all available technical data
Similar Products
SICK
Measuring Automation Light Grids
Specs
Spanning Distance
0.0984 to 2.36 inch (2.5 to 60 mm)
Sensitivity or Resolution
0.0984 to 1.97 inch (2.5 to 50 mm)
View Details
Schmersal Inc.
Safety Light Curtain, 10M, 24Vdc Schmersal
103003949
View Details
Allen-Bradley / Rockwell Automation
Safety Light Curtain
440L-R4JL1440YA
View Details
TE Connectivity
Machine Safety - Light Curtains, Light Grids
SLC4-B3B-081L
Specs
Protection Height
31.89 inch (810 mm)
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details