PHOENIX CONTACT USA Heavy Duty Connector Housings, Hoods, Bases 1412609

Description
Hood Connector Side Entry M32 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet
Description
Hood Connector Side Entry M32 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1412609-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1412609-ND
Heavy Duty Connector Housings, Hoods, Bases 1412609-ND
Hood Connector Side Entry M32 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof

Hood Connector Side Entry M32 B10 IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 1412609-ND
Product Name Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Rectangular, Rcpt, 12Pos, Pcb; No. Of Contacts Amphenol Communications Solutions - 86W5756 - Newark, An Avnet Company
Specs
Connector Type Rectangular Connectors, Heavy Duty
Termination Solder
Mounting PCB Mount
View Details
Din Rail, Channel - 2946-2000-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers