Weidmuller Rectangular Connector Housings 1414100000

Description
"6 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"6 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 281-5619-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
281-5619-ND
Rectangular Connector Housings 281-5619-ND
"6 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)"

"6 Rectangular Connectors - Housings Plug Gray 0.197"" (5.00mm)"

Buy Now Datasheet
Plug & Socket Housing, Plug; Product Range Weidmuller - 61K4789 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug; Product Range Weidmuller
61K4789
Plug & Socket Housing, Plug; Product Range Weidmuller 61K4789
PLUG & SOCKET HOUSING, PLUG; Product Range:Crimpmate RSV 1.6 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:GB/GS or CB/CS Series Pin Contacts; Colour:Gray; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG; Product Range:Crimpmate RSV 1.6 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5mm; For Use With:GB/GS or CB/CS Series Pin Contacts; Colour:Gray; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-5619-ND 61K4789
Product Name Rectangular Connector Housings Plug & Socket Housing, Plug; Product Range Weidmuller
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details