Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
PHOENIX CONTACT USA
1414362 -- HEAVY DUTY CONNECTOR INSERTS, MODULES
PHOENIX CONTACT USA
Heavy Duty Connector Inserts, Modules
1414362
Description
Male Module without Contacts Gray 4 Position Crimp
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Male Module without Contacts Gray 4 Position Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
277-13070-ND
Heavy Duty Connector Inserts, Modules
277-13070-ND
Male Module without Contacts Gray 4 Position Crimp
Male Module without Contacts Gray 4 Position Crimp
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
277-13070-ND
Product Name
Heavy Duty Connector Inserts, Modules
Connector Type
Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
For Truck J1939 9pin Male connector to J1939 9in Female with Overmolding 3A Fuse holder inline
QLC16002
Specs
Connector Type
Automotive Connector
View Details
Anderson Power Products
Power Connectors
111822G1
View Details
2
suppliers
Amphenol Communications Solutions
Rectangular Push Pull Ip67 Industrial Ethernet Cable Assembly, Ndh, Ix Industrial, Hood + Cable Assembly, Ix A Key On One End And Pigtail On Other End, 30U" Pd Ni With Gold Flash Plating Gold Plati...
NDHN4A7A30A
Specs
Connector Type
Rectangular Connectors, Heavy Duty
View Details
SCHURTER Inc
Ta45 Circuit Breaker 2P Ro 20A Schurter
3-102-730
View Details