DigiKey Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| "Strain Gauge 3.75"" (95.25mm)" | |
| "TSSOP / 16 / 5X4MM-0-7""" | |
| 1 CHANNEL CAPACITIVE, FREE WHEEL | |
| 1 MHZ FLOW METER TRANSDUCER | |
| 2 CHANNEL, FREE WHEEL-UI, ON AXI | |
| 3-WIRE HALL SWITCH (TJ. -40C TO | |
| ANALOG GAGING PROBE, -0.5 MM TO | |
| ANALOG GAGING PROBE, -5 MM TO 5 | |
| BOARD MOUNT MOTION & POSITION SE | |
| E57-08GU02-G | |
| E57-08GU02-GDB | |
| E59-M12A105C02-A1 | |
| E59-M12A105C02-D1 | |
| E59-M12C110C02-A1 | |
| E59-M18A108C02-D1 | |
| E59-M18C116C02-D1 | |
| E59-M18C118C02-A1 | |
| E59-M30A115C02-D1 | |
| E59-M30C129C02-A1 | |
| E59-M30C129C02-D1 | |
| ECS 78 R B B 502 E4 | |
| ECS 78RB A U 103 E4 | |
| ELHM, HALL EFFECT, IP68, 5V, 100 | |
| ELHM, HALL EFFECT, IP68, 5V, 125 | |
| ELHM, HALL EFFECT, IP68, 5V, 150 | |
| ELHM, HALL EFFECT, IP68, 5V, 175 | |
| ELHM, HALL EFFECT, IP68, 5V, 25M | |
| ELHM, HALL EFFECT, IP68, 5V, 50M | |
| ELHM, HALL EFFECT, IP68, 5V, 75M | |
| ELPM 175 POP LINEAR POSITION SEN | |
| ELPMS 100 LINEAR POSITION SENSOR | |
| ELPMS 125 LINEAR POSITION SENSOR | |
| ELPMS 150 LINEAR POSITION SENSOR | |
| ELPMS 25 LINEAR POSITION SENSOR | |
| ELPMS 50 LINEAR POSITION SENSOR | |
| ELPMS 75 LINEAR POSITION SENSOR | |
| Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab | |
| Hall Effect Sensor Angle, Linear, Rotary External Magnet, Not Included Gull Wing | |
| Hall Effect Sensor Angle, Linear, Rotary External Magnet, Not Included PC Pin | |
| Hall Effect Sensor Angle, Linear, Rotary External Magnet, Not Included SMD (SMT) Tab | |
| HALL-EFFECT ROTARY POSITION SENS | |
| HIGH-PRECISION PROGRAMMABLE LINE | |
| INDUCTIVE PROXIMITY SENSOR, SHIE | |
| Inductive Sensor Angle, Linear, Rotary Inductive Target SMD (SMT) Tab | |
| Inductive Sensor Linear, Rotary Position Inductive Target SMD (SMT) Tab | |
| INDUSTRIAL MOTION & POSITION SEN | |
| IQS7221E001QFR | |
| IQS7221E101QFR | |
| IT9101-000-120-1110 | |
| IT9101-030-075-1120: CTO-1150000 | |
| IT9101-030-120-1120 | |
| IT9101-045-060-1110 | |
| IT9101-045-060-1111 | |
| IT9101-060-060-1110 | |
| IT9101-060-060-1150: CTO-1150000 | |
| IT9101-060-060-2120: CTO-1150000 | |
| IT9101-120-000-1110: CTO-1150000 | |
| IT9101-120-000-1150 | |
| IT9101-120-120-1110 | |
| IT9101-120-120-1120 | |
| K9 GEAR TOOTH SENSOR, OPEN COLLE | |
| KMY103 UDFN ROHS | |
| KMY35 UDFN ROHS | |
| LINEAR POSITION SENSOR | |
| LVIT (Linear Variable Inductance Transducer) Sensor Linear Position Round Shaft Connector | |
| M905 STD/2RE | |
| M905 STD/ABS | |
| M905 STD/NMV/RS2/2RE | |
| M905 STD/NMV | |
| M905 STD/RS4/2RE | |
| Magnetic Ball Switch Magnet SPST-NC (1) NO (1) Wire Leads Module | |
| Magnetic Ball Switch Magnet SPST-NC (1) NO (2) Wire Leads Module | |
| Magnetic Ball Switch Magnet SPST-NC (2) NO (1) Cable Leads Module | |
| Magnetic Ball Switch Magnet SPST-NC (2) Wire Leads Module | |
| Magnetic Ball Switch Magnet SPST-NC (2) Wire Leads | |
| Magnetic Ball Switch Magnet SPST-NC (3) Cable Leads Module | |
| Magnetic Ball Switch Magnet SPST-NC (3) NO (1) Wire Leads Module | |
| Magnetic Ball Switch Magnet SPST-NC Wire Leads Module | |
| Magnetic Bipolar Switch Magnet Voltage Wire Leads Cylinder, Threaded - M10 | |
| Magnetic Bipolar Switch Magnet Voltage Wire Leads Cylinder, Threaded - M12 | |
| Magnetic Bipolar Switch Magnet Voltage Wire Leads Flange Mount | |
| Magnetic Bipolar Switch Magnet Voltage Wire Leads Module | |
| Magnetic Reed Switch Magnet NC Cable Leads Box | |
| Magnetic Reed Switch Magnet NO/NC Cable Leads Box | |
| Magnetic Reed Switch Magnet NO/NC Cable Leads Rectangular, Wire Leads | |
| Magnetic Reed Switch Magnet SPST-NC Wire Leads Module | |
| Magnetic Switch NO/NC Wire Leads Cylinder | |
| Magnetic Switch NO/NC Wire Leads Flange Mount | |
| Magnetic Switch SPST-NO Wire Leads Cylinder, Threaded - M12 | |
| Magnetic Switch SPST-NO Wire Leads Cylinder, Threaded - M8 | |
| Magnetic Switch SPST-NO Wire Leads Cylinder | |
| Magnetic Unipolar Switch Magnet Current Wire Leads Cylinder, Threaded - M10 | |
| Magnetic Unipolar Switch Magnet Current Wire Leads Cylinder, Threaded - M12 | |
| Magnetic Unipolar Switch Magnet Current Wire Leads Flange Mount | |
| Magnetic Unipolar Switch Magnet Current Wire Leads Module | |
| Magnetic Unipolar Switch Magnet Voltage Wire Leads Cylinder, Threaded - M10 | |
| Magnetic Unipolar Switch Magnet Voltage Wire Leads Cylinder, Threaded - M12 | |
| Magnetic Unipolar Switch Magnet Voltage Wire Leads Flange Mount | |
| Magnetic Unipolar Switch Magnet Voltage Wire Leads Module | |
| Magnetoresistive Sensor Angle External Magnet, Included PC Pin | |
| Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin | |
| Magnetoresistive Sensor Angle External Magnet, Not Included SMD (SMT) Tab | |
| Magnetoresistive Sensor Rotary Position External Magnet, Not Included PC Pin | |
| Optical Sensor Linear Position Round Shaft Connector | |
| POTENTIOMETER, ELECTRICAL ANGLE | |
| PROGRAMMABLE 3D SENSORS WITH STR | |
| PROGRAMMABLE 3D SENSORS WITHOUT | |
| PROGRAMMABLE ANGLE SENSOR | |
| PROGRAMMABLE DUAL DIE 3D SENSORS | |
| PROGRAMMABLE LINEAR HALL SENSOR | |
| Resistive Sensor Linear Position Flexible Membrane - Linear Connector | |
| Resistive Sensor Linear Position Round Shaft Connector | |
| Resistive Sensor Linear Position Round Shaft Wire Leads | |
| Resistive Sensor Rotary Position Flexible Membrane - Rotary Connector | |
| Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab | |
| Resistive Sensor Rotary Position Shaft Solder Turret | |
| ROTARY POSTION SENSOR | |
| SEN HALL NPN OPEN COLLECTOR CBL | |
| Sensor Angle, Linear, Rotary Slotted Shaft Cable with Connector | |
| SENSOR HALL CURRENT WIRE LEADS | |
| SENSOR HALL DIGITAL CONNECTOR | |
| SENSOR HALL DIGITAL WIRE LEADS | |
| SENSOR HALL VOLTAGE WIRE LEADS | |
| SENSOR LINEAR 1000MM CONNECTOR | |
| SENSOR LINEAR 1000MM PC PIN | |
| SENSOR LINEAR 1000MM SOLDER TAB | |
| SENSOR LINEAR 100MM CONNECTOR | |
| SENSOR LINEAR 100MM PC PIN | |
| SENSOR LINEAR 100MM SOLDER TAB | |
| SENSOR LINEAR 12.5MM CONNECTOR | |
| SENSOR LINEAR 12.5MM PC PIN | |
| SENSOR LINEAR 12.5MM SOLDER TAB | |
| SENSOR LINEAR 150MM CONNECTOR | |
| SENSOR LINEAR 150MM PC PIN | |
| SENSOR LINEAR 150MM SOLDER TAB | |
| SENSOR LINEAR 170MM CONNECTOR | |
| SENSOR LINEAR 170MM PC PIN | |
| SENSOR LINEAR 170MM SOLDER TAB | |
| SENSOR LINEAR 200MM CONNECTOR | |
| SENSOR LINEAR 200MM PC PIN | |
| SENSOR LINEAR 200MM SOLDER TAB | |
| SENSOR LINEAR 25MM CONNECTOR | |
| SENSOR LINEAR 25MM PC PIN | |
| SENSOR LINEAR 25MM SOLDER TAB | |
| SENSOR LINEAR 300MM CONNECTOR | |
| SENSOR LINEAR 300MM PC PIN | |
| SENSOR LINEAR 300MM SOLDER TAB | |
| SENSOR LINEAR 400MM CONNECTOR | |
| SENSOR LINEAR 400MM PC PIN | |
| SENSOR LINEAR 400MM SOLDER TAB | |
| SENSOR LINEAR 500MM CONNECTOR | |
| SENSOR LINEAR 500MM PC PIN | |
| SENSOR LINEAR 500MM SOLDER TAB | |
| SENSOR LINEAR 50MM CONNECTOR | |
| SENSOR LINEAR 50MM PC PIN | |
| SENSOR LINEAR 50MM SOLDER TAB | |
| SENSOR LINEAR 55MM PC PIN | |
| SENSOR LINEAR 750MM CONNECTOR | |
| SENSOR LINEAR 750MM PC PIN | |
| SENSOR LINEAR 750MM SOLDER TAB | |
| SENSOR LINEAR 95MM CONNECTOR | |
| SENSOR LINEAR CONNECTOR | |
| SENSOR LINEAR PC PIN | |
| SENSOR LINEAR SOLDER TAB | |
| SENSOR MAGNETIC SCREW TERMINAL | |
| SENSOR MAGNETIC WIRE LEADS | |
| SENSOR REED SWITCH NO/NC CABLE | |
| SENSOR ROTARY 353DEG CONNECTOR | |
| SENSOR ROTARY 353DEG PC PIN | |
| SENSOR ROTARY 353DEG SOLDER TAB | |
| Sensor | |
| TOF CHIRP TIME OF FLIGHT SENSOR | |
| ULT SEN 50-200KHZ 1KVP-P | |
| ULT SEN 500KHZ 20VP-P | |
| ULT SEN TX/RX 53KHZ 1.71V/1.89V | |
| Ultrasonic Sensor 100kHz | |
| Ultrasonic Sensor 125kHz | |
| Ultrasonic Sensor 150kHz | |
| Ultrasonic Sensor 1MHz | |
| Ultrasonic Sensor 200kHz | |
| Ultrasonic Sensor 240kHz | |
| Ultrasonic Sensor 300kHz | |
| Ultrasonic Sensor 50kHz | |
| Ultrasonic Sensor |
| << Prev | Next >> |