Honeywell Sensing & IoT Angle, Linear Position Measuring APS00B

Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet
Description
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 480-APS00BTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
480-APS00BTR-ND
Angle, Linear Position Measuring 480-APS00BTR-ND
Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - APS00B - 1017926-APS00B - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - APS00B
1017926-APS00B
Position Sensors - Angle, Linear Position Measuring - APS00B 1017926-APS00B
Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 1017926-APS00B Termination Style: SMD (SMT) Tab Mounting: SMD (SMT) Technology: Magnetoresistive Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: External Magnet Not Included For Measuring: Angle Rotation Angle - Electrical, Mechanical: 0° to 90°, Continuous Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1017926-APS00B
Termination Style: SMD (SMT) Tab
Mounting: SMD (SMT)
Technology: Magnetoresistive
Output Signal: Clockwise Increase
Output: Analog Voltage
Actuator Type: External Magnet Not Included
For Measuring: Angle
Rotation Angle - Electrical, Mechanical: 0° to 90°, Continuous
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hall Effect Sensor, Bipolar, 8-Soic; Hall Effect Type Honeywell - 05N0305 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Bipolar, 8-Soic; Hall Effect Type Honeywell
05N0305
Hall Effect Sensor, Bipolar, 8-Soic; Hall Effect Type Honeywell 05N0305
HALL EFFECT SENSOR, BIPOLAR, 8-SOIC; Hall Effect Type:Bipolar; Output Current:7mA; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5V; Supply Voltage Max:12V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: No

HALL EFFECT SENSOR, BIPOLAR, 8-SOIC; Hall Effect Type:Bipolar; Output Current:7mA; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:5V; Supply Voltage Max:12V; Operating Temperature Min:-40°C; Product Range:-; MSL:- RoHS Compliant: No

Supplier's Site Datasheet
Angle, Linear Position Measuring - APS00B - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
APS00B
Angle, Linear Position Measuring APS00B
SENSOR ANGLE 90DEG SMD

SENSOR ANGLE 90DEG SMD

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - APS00B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
APS00B
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring APS00B
SENSOR ANGLE 90DEG SMD

SENSOR ANGLE 90DEG SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 480-APS00BTR-ND 1017926-APS00B 05N0305 APS00B APS00B
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - APS00B Hall Effect Sensor, Bipolar, 8-Soic; Hall Effect Type Honeywell Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Magnetoresistive Linear Position Sensor/Switch Hall Effect Position Sensor Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-AAS33001LLEATRCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
View Details
3 suppliers
Position, Proximity, Speed (Modules) - Z5614-ND - DigiKey
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details