TE Connectivity Angle, Linear Position Measuring CLWG-360-NC4

Description
LINEAR POT 5K M12 4M
Request a Quote Datasheet
Description
LINEAR POT 5K M12 4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - CLWG-360-NC4-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
CLWG-360-NC4-ND
Angle, Linear Position Measuring CLWG-360-NC4-ND
LINEAR POT 5K M12 4M

LINEAR POT 5K M12 4M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number CLWG-360-NC4-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
D5 & D6 LVDT Displacement Transducer - MD5/2000AG - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details