Variohm EuroSensor Angle, Linear Position Measuring CTU-50-B

Description
CTU EXTENSION TRANSDUCER, 1270MM
Request a Quote Datasheet
Description
CTU EXTENSION TRANSDUCER, 1270MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5555-CTU-50-B-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5555-CTU-50-B-ND
Angle, Linear Position Measuring 5555-CTU-50-B-ND
CTU EXTENSION TRANSDUCER, 1270MM

CTU EXTENSION TRANSDUCER, 1270MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5555-CTU-50-B-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Laser Triangulation Sensor - RF600 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 98.43 inch (10 to 2500 mm)
View Details