ams-OSRAM AG Angle, Linear Position Measuring AS5171B-HSIT

Description
Sensor
Request a Quote Datasheet
Description
Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - AS5171B-HSITCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
AS5171B-HSITCT-ND
Angle, Linear Position Measuring AS5171B-HSITCT-ND
Sensor

Sensor

Buy Now Datasheet
Angle, Linear Position Measuring - AS5171B-HSITTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
AS5171B-HSITTR-ND
Angle, Linear Position Measuring AS5171B-HSITTR-ND
Sensor

Sensor

Buy Now Datasheet
 - AS5171B-HSIT - Rochester Electronics
Newburyport, MA, United States
Hall Effect Sensor

Hall Effect Sensor

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AS5171B-HSIT
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AS5171B-HSIT
AS5171B-HSIT SIP3 LF T&RDP

AS5171B-HSIT SIP3 LF T&RDP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number AS5171B-HSITCT-ND AS5171B-HSIT AS5171B-HSIT
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH500A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Linear Rod Series with Return Spring - KL Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 1.97 inch (10 to 50 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details