TE Connectivity Angle, Linear Position Measuring CLWG-450-SC4

Description
CLWG-450-SC4
Request a Quote Datasheet
Description
CLWG-450-SC4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-CLWG-450-SC4-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-CLWG-450-SC4-ND
Angle, Linear Position Measuring 223-CLWG-450-SC4-ND
CLWG-450-SC4

CLWG-450-SC4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-CLWG-450-SC4-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ACW Submersible LVDT Displacement Transducer - ACW2000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Touchless Sensors - TF1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 3.94 to 39.37 inch (100 to 1000 mm)
Output Voltage; Current
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details