DigiKey Datasheets for Linear Position Sensors
Linear position sensors is a general search form for all linear position / displacement detection product areas.
Linear Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| "LINEAR POSITION SENSOR 0.25"" RAN" | |
| "LINEAR POSITION SENSOR 0.50"" RAN" | |
| "LINEAR POSITION SENSOR 0.75"" RAN" | |
| "LINEAR POSITION SENSOR 1"" RANGE" | |
| "LINEAR POSITION SENSOR 2"" RANGE" | |
| "LINEAR POSITION SENSOR 3"" RANGE" | |
| "LINEAR POSITION SENSOR 4"" RANGE" | |
| "LINEAR POSITION SENSOR 6"" RANGE" | |
| 12-BIT, AUTOMOTIVE ANGLE SENSOR | |
| 8-BIT TO 12.5-BIT, 3S LOW-LATENC | |
| 9-BIT TO 13-BIT, DIGITAL, CONTAC | |
| AUTOMOTIVE-GRADE 8-BIT ANGLE ENC | |
| COMPACT LINEAR VARIABLE INDUCTIV | |
| EL-SENSORS | |
| Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab | |
| Hall Effect Sensor Linear Position External Magnet, Included Wire Leads | |
| HEAVY DUTY LINEAR VARIABLE INDUC | |
| HIGH-ACCURACY, <0.6 (<0.1) INL, | |
| HIGH-ACCURACY, 0.5 INL, 10KHZPRO | |
| IC SENSOR ANGLE MAG Q100 16QFN | |
| IC SENSOR ANGLE MAGNETIC 16QFN | |
| LD320-100 | |
| LD320-10 | |
| LD320-5 | |
| LD320-7.5 | |
| LD320-75 | |
| LD320A-100 | |
| LD320A-15 | |
| LD320A-2.5 | |
| LD320A-7.5 | |
| LD500-1 | |
| LD620-10 | |
| LD620-2.5 | |
| LD630-200 | |
| LD630-20 | |
| LDI-119-025-A010S | |
| LDI-119-025-A020S | |
| LDI-119-050-A020S | |
| LDI-119-075-A010S | |
| LDI-119-075-A020A | |
| LDI-119-075-A020S | |
| LDI-119-100-A010S | |
| LDI-119-100-A020S | |
| LDI-119-150-A010S | |
| LDI-119-150-A020S | |
| LDI-119-200-A010S | |
| LDI-127-025-A020A | |
| LDI-619-020-A020S | |
| LDI-619-100-A020S | |
| LDI-619-12.7-A010S | |
| LDI-619-12.7-A020S | |
| LDI-619-150-A020S | |
| LDI-619-250-A020S | |
| LDI-619-300-A020S | |
| LDI-619-375-A020S | |
| LDI-619-6.4-A010S | |
| LDI-619-6.4-A020S | |
| LDI-619-750-A010S | |
| LDI-G19-006-A220S | |
| LDI-G19-013-A220S | |
| LDI-G19-075-A210S | |
| LDI-G19-075-A220S | |
| LDI-G19-100-A220S | |
| LINEAR VARIABLE INDUCTIVE TRANSD | |
| LVDT DISPLACEMENT SENSOR, -15 MM | |
| LVDT DISPLACEMENT SENSOR, -150 M | |
| LVDT DISPLACEMENT SENSOR, -2.5 M | |
| LVDT DISPLACEMENT SENSOR, -25 MM | |
| LVDT DISPLACEMENT SENSOR, -50 MM | |
| LVDT DISPLACEMENT TRANSMITTER, 0 | |
| LVIT (Linear Variable Inductance Transducer) Sensor Linear Position Round Shaft Cable | |
| LVIT (Linear Variable Inductance Transducer) Sensor Linear Position Round Shaft Connector | |
| MAGNET ACTUATOR | |
| Magnetic Logic Magnetic Pickup Ferrous Metals, Gear Tooth NPN - Open Collector Cable Barrel, Stainless Steel | |
| Magnetic Logic Magnetic Pickup Ferrous Metals, Gear Tooth NPN - Open Collector Connector Barrel, Stainless Steel | |
| Magnetic Logic Magnetic Pickup Ferrous Metals, Gear Tooth Transistor, Base-Emitter Resistor Connector Barrel, Stainless Steel | |
| Magnetic Switch SPST-NO Wire Leads Flange Mount | |
| Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel | |
| Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Wire Leads Barrel, Stainless Steel | |
| Magnetic | |
| Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing | |
| Magnetoresistive Sensor Rotary Position External Magnet, Not Included PC Pin | |
| MINI MAGNET ACTUATOR | |
| MINIATURE LVDT DISPLACEMENT TRAN | |
| NON-CONTACT LINEAR DISPLACEMENT | |
| POTENTIOMETER,STROKE MEASUREMENT | |
| PRECISION GAGING TRANSDUCER FOR | |
| RUGGED CONTACTLESS LVIT DISPLACE | |
| RUGGED LONG STROKE DISPLACEMENT | |
| RUGGED LVDT LINEAR POSITION SENS | |
| SENSOR ANGLE SMD | |
| SENSOR HALL DIGITAL WIRE LEADS | |
| SENSOR MAGNETIC PNP-NO CONNECTOR | |
| SENSOR REED SW SPST-NO W LEADS | |
| Sensor | |
| ULT SEN 42KHZ 2.7V/5.5V | |
| ULT SEN 42KHZ 2.8V/5.5V | |
| ULT SEN 42KHZ 3.2V/5.5V | |
| ULT SEN TX/RX 2.5V/5.5V | |
| ULT SEN TX/RX 42KHZ 3.2V/5.5V | |
| Ultrasonic Sensor 25kHz | |
| Ultrasonic Sensor 300kHz | |
| Ultrasonic Sensor 40kHz | |
| Ultrasonic Sensor 42kHz | |
| ULTRASONIC SENSOR HRUSB-MAXSONAR | |
| ULTRASONIC SENSOR USB-PROXSONAR |
| << Prev | Next >> |