Belden Inc. COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL 9913F7 B59100

Description
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL
Description
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL

Suppliers

Company
Product
Description
Supplier Links
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL - 70005899 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL
70005899
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL 70005899
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL

COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL

Supplier's Site
Cable, Coaxial, Rg-8/u, 10Awg, 52 Ohm, 100Ft, Black; Coaxial Cable Type Belden - 18C0623 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u, 10Awg, 52 Ohm, 100Ft, Black; Coaxial Cable Type Belden
18C0623
Cable, Coaxial, Rg-8/u, 10Awg, 52 Ohm, 100Ft, Black; Coaxial Cable Type Belden 18C0623
CABLE, COAXIAL, RG-8/U, 10AWG, 52 OHM, 100FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U, 10AWG, 52 OHM, 100FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Computer Cables Cable Assemblies
Product Number 70005899 18C0623
Product Name COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL Cable, Coaxial, Rg-8/u, 10Awg, 52 Ohm, 100Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details