Belden Inc. Coaxial Cables (RF) 9463 0016000

Description
Twinaxial Cable 20 AWG 6000.0' (1828.80m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 6000.0' (1828.80m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL3436-6000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL3436-6000-ND
Coaxial Cables (RF) BEL3436-6000-ND
Twinaxial Cable 20 AWG 6000.0' (1828.80m) 78 Ohms

Twinaxial Cable 20 AWG 6000.0' (1828.80m) 78 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 6000Ft, Brown; Wire Gauge Belden - 19C5425 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 6000Ft, Brown; Wire Gauge Belden
19C5425
Twinaxial Cable, 20Awg, 78 Ohm, 6000Ft, Brown; Wire Gauge Belden 19C5425
TWINAXIAL CABLE, 20AWG, 78 OHM, 6000FT, BROWN; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Brown; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 6000FT, BROWN; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Brown; Reel Length (Imperial):6000ft; Reel Length (Metric):1828.8m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL3436-6000-ND 19C5425
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 6000Ft, Brown; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data