Belden Inc. Coaxial Cables (RF) 9913F7 B591000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8905-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8905-ND
Coaxial Cables (RF) BEL8905-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden - 13C3107 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden
13C3107
Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden 13C3107
COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-8/U, 1000FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL8905-ND 13C3107
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-8/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details