Belden Inc. Coaxial Cables (RF) 9271 006U1000

Description
Twinaxial Cable 25 AWG 1000.0' (304.80m) 124 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 25 AWG 1000.0' (304.80m) 124 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5206-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5206-1000-ND
Coaxial Cables (RF) BEL5206-1000-ND
Twinaxial Cable 25 AWG 1000.0' (304.80m) 124 Ohms

Twinaxial Cable 25 AWG 1000.0' (304.80m) 124 Ohms

Buy Now Datasheet
Twinaxial Cable, 25Awg, 124 Ohm, 1000Ft, Blue; Wire Gauge Belden - 87K7331 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 25Awg, 124 Ohm, 1000Ft, Blue; Wire Gauge Belden
87K7331
Twinaxial Cable, 25Awg, 124 Ohm, 1000Ft, Blue; Wire Gauge Belden 87K7331
TWINAXIAL CABLE, 25AWG, 124 OHM, 1000FT, BLUE; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 25AWG, 124 OHM, 1000FT, BLUE; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5206-1000-ND 87K7331
Product Name Coaxial Cables (RF) Twinaxial Cable, 25Awg, 124 Ohm, 1000Ft, Blue; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
3+3 Pos. Female DIL 28 AWG Cable Assembly, 300mm, single-end, Screw-Lok - G125-FC20668F2-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
System cable - 706-3340/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers