Belden Inc. Coaxial Cables (RF) 9463 J22500

Description
Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2326-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2326-ND
Coaxial Cables (RF) BEL2326-ND
Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms

Twinaxial Cable 20 AWG 500.0' (152.40m) 78 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden - 87K1892 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden
87K1892
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden 87K1892
TWINAXIAL CABLE, 20AWG, 78 OHM, 500FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 500FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE - 70005392 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE
70005392
TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE 70005392
Computer and Instrumentation Cable, 20 AWG Tinned Copper Conductor, Polyethylene Insulation The nominal core outer diameter is 0.154 inch The nominal capacitance of the cable is 19.7 pF⁄ft.

Computer and Instrumentation Cable, 20 AWG Tinned Copper Conductor, Polyethylene Insulation

  • The nominal core outer diameter is 0.154 inch
    The nominal capacitance of the cable is 19.7 pF⁄ft.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL2326-ND 87K1892 70005392
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden TWINAXIAL CABLE, 78 OHM IMP., 20AWG (7X28), COMPUTER CABLE STRONGBLUE
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details