Belden Inc. Coaxial Cables (RF) 9259 010100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9080-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9080-ND
Coaxial Cables (RF) BEL9080-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-59/u, 22Awg, 100Ft, Black; Coaxial Cable Type Belden - 03F1346 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 22Awg, 100Ft, Black; Coaxial Cable Type Belden
03F1346
Cable, Coaxial, Rg-59/u, 22Awg, 100Ft, Black; Coaxial Cable Type Belden 03F1346
CABLE, COAXIAL, RG-59/U, 22AWG, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 22AWG, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL9080-ND 03F1346
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-59/u, 22Awg, 100Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cables (RF) - 484-0026G8424-9-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper Alloy, Silver Coated
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
System cable - 706-3340/303-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SP-7N-XM-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details