Belden Inc. COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK 9203 010500

Description
COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK
Datasheet
Description
COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK - 70004299 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK
70004299
COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK 70004299
COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK

COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK

Supplier's Site
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Belden - 04F3141 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Belden
04F3141
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Belden 04F3141
COAXIAL CABLE, RG-58/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 70004299 04F3141
Product Name COAXIAL CABLE, 50 OHM IMP., 20AWG (19X33), MIL-C-17G M17/28-RG058 BLACK Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details