Belden Inc. Coaxial Cables (RF) 9275 0101000

Description
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7253-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7253-1000-ND
Coaxial Cables (RF) BEL7253-1000-ND
Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Coaxial Cable 20 AWG RG-59 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, MATV CABLE BLACK - 70004409 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, MATV CABLE BLACK
70004409
COAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, MATV CABLE BLACK 70004409
Solid Stranding, Impedance 75 Ohms, Polyvinyl Chloride Jacket, RG Coaxial Cable

Solid Stranding, Impedance 75 Ohms, Polyvinyl Chloride Jacket, RG Coaxial Cable

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables
Product Number BEL7253-1000-ND 70004409
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-59/U, 75 OHM IMP., 20AWG SOLID, MATV CABLE BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Coated Copper Clad Steel
Cable Shielding Foil Braid Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Flexible Interconnect, 0.141
Specs
Product Category Cable Assembly
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers