Belden Inc. Coaxial Cables (RF) 9182 0101000

Description
Twinaxial Cable 22 AWG 1000.0' (304.80m) 150 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 22 AWG 1000.0' (304.80m) 150 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2268-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2268-ND
Coaxial Cables (RF) BEL2268-ND
Twinaxial Cable 22 AWG 1000.0' (304.80m) 150 Ohms

Twinaxial Cable 22 AWG 1000.0' (304.80m) 150 Ohms

Buy Now Datasheet
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Belden - 03F1689 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Belden
03F1689
Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Belden 03F1689
TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 22AWG, 150 OHM, 1000FT, BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL2268-ND 03F1689
Product Name Coaxial Cables (RF) Twinaxial Cable, 22Awg, 150 Ohm, 1000Ft, Black; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details