Belden Inc. Coaxial Cables (RF) 9273 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL24183-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL24183-ND
Coaxial Cables (RF) BEL24183-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-223/u, 500Ft, Black; Coaxial Cable Type Belden - 87K1865 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-223/u, 500Ft, Black; Coaxial Cable Type Belden
87K1865
Coaxial Cable, Rg-223/u, 500Ft, Black; Coaxial Cable Type Belden 87K1865
COAXIAL CABLE, RG-223/U, 500FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-223/U, 500FT, BLACK; Coaxial Cable Type:RG223; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK - 70004282 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK
70004282
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK 70004282
COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK

COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL24183-ND 87K1865 70004282
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-223/u, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG223/U, 50 OHM IMP., 19AWG SOLID, MIL-C-17G M17/167-00001 BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Silver Coated Copper
Cable Shielding Braid Braid
North American 19 AWG 19 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details