Belden Inc. Coaxial Cables (RF) 9118 0101000

Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7243-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7243-1000-ND
Coaxial Cables (RF) BEL7243-1000-ND
Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg6, 1000Ft, 18Awg, Black; Coaxial Cable Type Belden - 15B3783 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg6, 1000Ft, 18Awg, Black; Coaxial Cable Type Belden
15B3783
Cable, Coaxial, Rg6, 1000Ft, 18Awg, Black; Coaxial Cable Type Belden 15B3783
CABLE, COAXIAL, RG6, 1000FT, 18AWG, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG6, 1000FT, 18AWG, BLACK; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7243-1000-ND 15B3783
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg6, 1000Ft, 18Awg, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6100-6xxx | Sensor cable, PUR, 4 x 0.5 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 1064338-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.9843 ft (3 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details