Belden Inc. 50 Ohm, RG58, 20 AWG 9310

Description
RG-58/U type, 20 AWG solid .033" bare copper conductor, polyethylene insulation, Duobond® II + tinned copper braid shield (55% coverage), PVC jacket.
Datasheet
Description
RG-58/U type, 20 AWG solid .033" bare copper conductor, polyethylene insulation, Duobond® II + tinned copper braid shield (55% coverage), PVC jacket.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 Ohm, RG58, 20 AWG - 9310 - Belden Inc.
St. Louis, MO, United States
50 Ohm, RG58, 20 AWG
9310
50 Ohm, RG58, 20 AWG 9310
RG-58/U type, 20 AWG solid .033" bare copper conductor, polyethylene insulation, Duobond® II + tinned copper braid shield (55% coverage), PVC jacket.

RG-58/U type, 20 AWG solid .033" bare copper conductor, polyethylene insulation, Duobond® II + tinned copper braid shield (55% coverage), PVC jacket.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number 9310
Product Name 50 Ohm, RG58, 20 AWG
Cable Type Triaxial
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Bare Copper - Solid
Cable Shielding Braid; Foil; Foil + Braid(s)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
S67163 - 50 Ohm Coaxial RF Cable - S67163 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
RG142 Cable - ET-10 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket Teflon; Teflon FEP
Cable Conductor Silver Plated Copper clad Steel
View Details
Flexible Cable, DC-110 GHz, 6.0″ - AP110-0.5-W1M+ - Mini-Circuits
Specs
Product Category Cable Assembly
View Details