Belden Inc. Coaxial Cables (RF) 9228 0105000

Description
Coaxial Cable 22 AWG RG-62A 5000.0' (1524.00m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-62A 5000.0' (1524.00m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5674-5000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5674-5000-ND
Coaxial Cables (RF) BEL5674-5000-ND
Coaxial Cable 22 AWG RG-62A 5000.0' (1524.00m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 5000.0' (1524.00m) 93 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-62A/u, 5000Ft, Black; Coaxial Cable Type Belden - 15B3814 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 5000Ft, Black; Coaxial Cable Type Belden
15B3814
Coaxial Cable, Rg-62A/u, 5000Ft, Black; Coaxial Cable Type Belden 15B3814
COAXIAL CABLE, RG-62A/U, 5000FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 5000FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):5000ft; Reel Length (Metric):1524m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5674-5000-ND 15B3814
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-62A/u, 5000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details