Belden Inc. Coaxial Cables (RF) 9239 0101000

Description
Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1322-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1322-1000-ND
Coaxial Cables (RF) BEL1322-1000-ND
Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms

Coaxial Cable 26 AWG RG-174 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA - 70004465 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA
70004465
COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA 70004465
Solid Stranding, Impedance 50 Ohms, 18 to 26 AWG, RG Coaxial Cable

Solid Stranding, Impedance 50 Ohms, 18 to 26 AWG, RG Coaxial Cable

Supplier's Site
Coaxial Cable, Rg-174/u, 1000Ft, Black; Coaxial Cable Type Belden - 03F2135 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-174/u, 1000Ft, Black; Coaxial Cable Type Belden
03F2135
Coaxial Cable, Rg-174/u, 1000Ft, Black; Coaxial Cable Type Belden 03F2135
COAXIAL CABLE, RG-174/U, 1000FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-174/U, 1000FT, BLACK; Coaxial Cable Type:RG174; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Control and Instrumentation Cables Cable Assemblies
Product Number BEL1322-1000-ND 70004465 03F2135
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-174/U, 50 OHM, 26AWG (7X34), LOW TRIBOELECTRIC NOISE CABLE BLA Coaxial Cable, Rg-174/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Steel, Copper Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 26 AWG 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2300/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers