Belden Inc. Coaxial Cables (RF) 9116P 8771000

Description
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL7230-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL7230-1000-ND
Coaxial Cables (RF) BEL7230-1000-ND
Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Coaxial - Plenum Cable 18 AWG RG-6 1000.0' (304.80m) 75 Ohms

Buy Now Datasheet
Coaxial Cable Rg6/u 1000Ft, Natural; Coaxial Cable Type Belden - 15B3777 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Rg6/u 1000Ft, Natural; Coaxial Cable Type Belden
15B3777
Coaxial Cable Rg6/u 1000Ft, Natural; Coaxial Cable Type Belden 15B3777
COAXIAL CABLE RG6/U 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE RG6/U 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL7230-1000-ND 15B3777
Product Name Coaxial Cables (RF) Coaxial Cable Rg6/u 1000Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Steel, Copper Coated
Cable Shielding Foil Braid
North American 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Flexible Test Cable, 18.0 GHz, 48.0″ - ULC-4FT-NMNM+ - Mini-Circuits
Specs
Cable Length 4 ft (12.19 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details