Belden Inc. Coaxial Cables (RF) 9463 J22U500

Description
Twinaxial - Plenum Cable 20 AWG 500.0' (152.40m) 78 Ohms
Request a Quote Datasheet
Description
Twinaxial - Plenum Cable 20 AWG 500.0' (152.40m) 78 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1171-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1171-500-ND
Coaxial Cables (RF) BEL1171-500-ND
Twinaxial - Plenum Cable 20 AWG 500.0' (152.40m) 78 Ohms

Twinaxial - Plenum Cable 20 AWG 500.0' (152.40m) 78 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden - 70B5512 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden
70B5512
Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden 70B5512
TWINAXIAL CABLE, 20AWG, 78 OHM, 500FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 78 OHM, 500FT, BLUE; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:78ohm; Jacket Color:Blue; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
INDUSTRIAL TUFF - BLUE HOSE 78 OHM TWINAX STRONG BLUE - 70003742 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUSTRIAL TUFF - BLUE HOSE 78 OHM TWINAX STRONG BLUE
70003742
INDUSTRIAL TUFF - BLUE HOSE 78 OHM TWINAX STRONG BLUE 70003742
INDUSTRIAL TUFF - BLUE HOSE 78 OHM TWINAX STRONG BLUE

INDUSTRIAL TUFF - BLUE HOSE 78 OHM TWINAX STRONG BLUE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1171-500-ND 70B5512 70003742
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 78 Ohm, 500Ft, Blue; Wire Gauge Belden INDUSTRIAL TUFF - BLUE HOSE 78 OHM TWINAX STRONG BLUE
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Braid Foil Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/201-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details