Belden Inc. COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK 9204 010500

Description
COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK
Datasheet
Description
COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK - 70004414 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK
70004414
COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK 70004414
COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK

COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK

Supplier's Site
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden - 03F2918 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
03F2918
Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden 03F2918
COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number 70004414 03F2918
Product Name COAXIAL CABLE, M17/29-RG59, 75 OHM IMP., 23AWG SOLID, MIL-C-17G, QPL BLACK Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper Clad Steel
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1408010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 9.84 ft (30 dm)
View Details