Belden Inc. Coaxial Cables (RF) 9271 006100

Description
Twinaxial Cable 25 AWG 100.0' (30.48m) 124 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 25 AWG 100.0' (30.48m) 124 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1857-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1857-100-ND
Coaxial Cables (RF) BEL1857-100-ND
Twinaxial Cable 25 AWG 100.0' (30.48m) 124 Ohms

Twinaxial Cable 25 AWG 100.0' (30.48m) 124 Ohms

Buy Now Datasheet
Twinaxial Cable, 25Awg, 124 Ohm, 100Ft, Blue; Wire Gauge Belden - 87K7332 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 25Awg, 124 Ohm, 100Ft, Blue; Wire Gauge Belden
87K7332
Twinaxial Cable, 25Awg, 124 Ohm, 100Ft, Blue; Wire Gauge Belden 87K7332
TWINAXIAL CABLE, 25AWG, 124 OHM, 100FT, BLUE; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 25AWG, 124 OHM, 100FT, BLUE; Wire Gauge:25AWG; Conductor Area CSA:-; Impedance:124ohm; Jacket Color:Blue; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 33AWG RoHS Compliant: Yes

Supplier's Site Datasheet
TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE - 70004556 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE
70004556
TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE 70004556
TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE

TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1857-100-ND 87K7332 70004556
Product Name Coaxial Cables (RF) Twinaxial Cable, 25Awg, 124 Ohm, 100Ft, Blue; Wire Gauge Belden TWINAXIAL CABLE, 124 OHM IMP., 25AWG (7X33), COMPUTER CABLE LTBLUE
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper
Cable Shielding Foil Foil
North American 25 AWG 25 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details