Belden Inc. Coaxial Cables (RF) 9207 010500

Description
Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5669-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5669-500-ND
Coaxial Cables (RF) BEL5669-500-ND
Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms

Twinaxial Cable 20 AWG (2) 500.0' (152.40m) 100 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 100 Ohm, 500Ft, Black; Wire Gauge Belden - 15B3811 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, 500Ft, Black; Wire Gauge Belden
15B3811
Twinaxial Cable, 20Awg, 100 Ohm, 500Ft, Black; Wire Gauge Belden 15B3811
TWINAXIAL CABLE, 20AWG, 100 OHM, 500FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, 500FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site
TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA - 70004548 - Allied Electronics, Inc.
Fort Worth, TX, USA
TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA
70004548
TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA 70004548
TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA

TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL5669-500-ND 15B3811 70004548
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 100 Ohm, 500Ft, Black; Wire Gauge Belden TWINAXIAL CABLE, IMB P/N 7362211, 100 OHM IMP., 20AWG (7X28), COMPUTER CABLE BLA
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyethylene
Cable Conductor Copper, Bare; Copper, Tinned Copper
Cable Shielding Foil Braid Foil
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data