Belden Inc. Coaxial Cables (RF) 9880 0041000

Description
Coaxial Cable 12 AWG 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 12 AWG 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5998-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5998-1000-ND
Coaxial Cables (RF) BEL5998-1000-ND
Coaxial Cable 12 AWG 1000.0' (304.80m) 50 Ohms

Coaxial Cable 12 AWG 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Thick Ethernet, 1000Ft, 12Awg, Yellow; Coaxial Cable Type Belden - 88K1511 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Thick Ethernet, 1000Ft, 12Awg, Yellow; Coaxial Cable Type Belden
88K1511
Cable, Coaxial, Thick Ethernet, 1000Ft, 12Awg, Yellow; Coaxial Cable Type Belden 88K1511
CABLE, COAXIAL, THICK ETHERNET, 1000FT, 12AWG, YELLOW; Coaxial Cable Type:-; Wire Gauge:12AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, THICK ETHERNET, 1000FT, 12AWG, YELLOW; Coaxial Cable Type:-; Wire Gauge:12AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Yellow; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5998-1000-ND 88K1511
Product Name Coaxial Cables (RF) Cable, Coaxial, Thick Ethernet, 1000Ft, 12Awg, Yellow; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
North American 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details