Belden Inc. Coaxial Cables (RF) 9250 010500

Description
Twinaxial Cable 18 AWG (2) RG-22B 500.0' (152.40m) 95 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 18 AWG (2) RG-22B 500.0' (152.40m) 95 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5676-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5676-500-ND
Coaxial Cables (RF) BEL5676-500-ND
Twinaxial Cable 18 AWG (2) RG-22B 500.0' (152.40m) 95 Ohms

Twinaxial Cable 18 AWG (2) RG-22B 500.0' (152.40m) 95 Ohms

Buy Now Datasheet
Twinaxial Cable, 18Awg, Rg22B/u, 95 Ohm, 500Ft, Black; Wire Gauge Belden - 87K7327 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 18Awg, Rg22B/u, 95 Ohm, 500Ft, Black; Wire Gauge Belden
87K7327
Twinaxial Cable, 18Awg, Rg22B/u, 95 Ohm, 500Ft, Black; Wire Gauge Belden 87K7327
TWINAXIAL CABLE, 18AWG, RG22B/U, 95 OHM, 500FT, BLACK; Wire Gauge:18AWG; No. of Max Strands x Strand Size:7 x 26AWG; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

TWINAXIAL CABLE, 18AWG, RG22B/U, 95 OHM, 500FT, BLACK; Wire Gauge:18AWG; No. of Max Strands x Strand Size:7 x 26AWG; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5676-500-ND 87K7327
Product Name Coaxial Cables (RF) Twinaxial Cable, 18Awg, Rg22B/u, 95 Ohm, 500Ft, Black; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details