Belden Inc. Coaxial Cables (RF) 9201 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9052-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9052-ND
Coaxial Cables (RF) BEL9052-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1858 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1858
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1858
COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA - 70004319 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA
70004319
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA 70004319
Solid Stranding, 28.5 pF⁄ft. Capacitance, Impedance 51.5 Ohms, Transmission and Computer Cable

Solid Stranding, 28.5 pF⁄ft. Capacitance, Impedance 51.5 Ohms, Transmission and Computer Cable

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL9052-ND 87K1858 70004319
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details