Belden Inc. Coaxial Cables (RF) 9228 0101000

Description
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote
Description
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RG-62A/U coaxial cable, part number 04F3829, features a 93-ohm characteristic impedance and is constructed with a 22 AWG solid bare copper-covered steel conductor. It has semi-solid polyethylene insulation and a bare copper braid shield with 95% coverage, providing effective signal protection. The cable is jacketed in high-density polyethylene (HDPE) with a nominal wall thickness of 0.033 inches. This cable is suitable for outdoor and burial applications, with an operating temperature range of -55°C to +80°C. It has a maximum recommended pulling tension of 84 lbs and a minimum bend radius of 2.5 inches. The cable exhibits a nominal attenuation of 0.3 dB/100 ft at 1 MHz, increasing to 8.7 dB/100 ft at 1000 MHz. It is compliant with various EU directives, including RoHS, and has a maximum operating voltage of 300 V RMS. The cable is available in a 1000 ft reel length and weighs approximately 30 lbs per 1000 ft.

Datasheet Summary
Powered by GS/AI

The RG-62A/U coaxial cable, part number 04F3829, features a 93-ohm characteristic impedance and is constructed with a 22 AWG solid bare copper-covered steel conductor. It has semi-solid polyethylene insulation and a bare copper braid shield with 95% coverage, providing effective signal protection. The cable is jacketed in high-density polyethylene (HDPE) with a nominal wall thickness of 0.033 inches. This cable is suitable for outdoor and burial applications, with an operating temperature range of -55°C to +80°C. It has a maximum recommended pulling tension of 84 lbs and a minimum bend radius of 2.5 inches. The cable exhibits a nominal attenuation of 0.3 dB/100 ft at 1 MHz, increasing to 8.7 dB/100 ft at 1000 MHz. It is compliant with various EU directives, including RoHS, and has a maximum operating voltage of 300 V RMS. The cable is available in a 1000 ft reel length and weighs approximately 30 lbs per 1000 ft.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5671-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5671-1000-ND
Coaxial Cables (RF) BEL5671-1000-ND
Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 1000.0' (304.80m) 93 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden - 04F3829 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden
04F3829
Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden 04F3829
COAXIAL CABLE, RG-62A/U, 1000FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 1000FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5671-1000-ND 04F3829
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-62A/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 1368139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 328 ft (1000 dm)
View Details