Belden Inc. Coaxial Cables (RF) 9228 010500

Description
Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms
Request a Quote
Description
Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RG-62A/U coaxial cable, part number 89K8250, features a 93-ohm characteristic impedance and is constructed with a 22 AWG solid bare copper-covered steel conductor. It has semi-solid polyethylene insulation and a bare copper braid shield with 95% coverage, providing effective signal protection. The cable is jacketed in high-density polyethylene (HDPE) with a nominal wall thickness of 0.033 inches. This cable is suitable for outdoor and burial applications, with an operating temperature range of -55°C to +80°C. It has a maximum recommended pulling tension of 84 lbs and a minimum bend radius of 2.5 inches. The cable exhibits low attenuation, with values ranging from 0.3 dB/100 ft at 1 MHz to 8.7 dB/100 ft at 1000 MHz. It is compliant with various EU directives, including RoHS, and is available in a 500 ft reel length.

Datasheet Summary
Powered by GS/AI

The RG-62A/U coaxial cable, part number 89K8250, features a 93-ohm characteristic impedance and is constructed with a 22 AWG solid bare copper-covered steel conductor. It has semi-solid polyethylene insulation and a bare copper braid shield with 95% coverage, providing effective signal protection. The cable is jacketed in high-density polyethylene (HDPE) with a nominal wall thickness of 0.033 inches. This cable is suitable for outdoor and burial applications, with an operating temperature range of -55°C to +80°C. It has a maximum recommended pulling tension of 84 lbs and a minimum bend radius of 2.5 inches. The cable exhibits low attenuation, with values ranging from 0.3 dB/100 ft at 1 MHz to 8.7 dB/100 ft at 1000 MHz. It is compliant with various EU directives, including RoHS, and is available in a 500 ft reel length.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5673-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5673-500-ND
Coaxial Cables (RF) BEL5673-500-ND
Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden - 89K8250 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden
89K8250
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden 89K8250
COAXIAL CABLE, RG-62A/U, 500FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 500FT, BLACK; Coaxial Cable Type:RG62; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5673-500-ND 89K8250
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data