Belden Inc. Coaxial Cables (RF) 9913F7 B59500

Description
CABLE COAXIAL RG-8 10AWG 500'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-8 10AWG 500'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9913F7B59500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9913F7B59500-ND
Coaxial Cables (RF) 9913F7B59500-ND
CABLE COAXIAL RG-8 10AWG 500'

CABLE COAXIAL RG-8 10AWG 500'

Buy Now Datasheet
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL - 70005900 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL
70005900
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL 70005900
COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL

COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL

Supplier's Site
Coaxial Cable, Rg-8/u, 500Ft, Black; Coaxial Cable Type Belden - 19C5531 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/u, 500Ft, Black; Coaxial Cable Type Belden
19C5531
Coaxial Cable, Rg-8/u, 500Ft, Black; Coaxial Cable Type Belden 19C5531
COAXIAL CABLE, RG-8/U, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, RG-8/U, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number 9913F7B59500-ND 70005900 19C5531
Product Name Coaxial Cables (RF) COAXIAL, SEMI SOLID POLYETHYLENE, 11AWG(7X19), RG-8/U, LOW LOSS UHF/VHF MATTEBL Coaxial Cable, Rg-8/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-0,25M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6430A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
USB Cables - 1862791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
8+8 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC11605M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details