Belden Inc. Coaxial Cables (RF) 9269 010U500

Description
Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5683-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5683-500-ND
Coaxial Cables (RF) BEL5683-500-ND
Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms

Coaxial Cable 22 AWG RG-62A 500.0' (152.40m) 93 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden - 02F4647 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden
02F4647
Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden 02F4647
COAXIAL CABLE, RG-62A/U, 500FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-62A/U, 500FT, BLACK; Coaxial Cable Type:RG62A; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5683-500-ND 02F4647
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-62A/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-KFKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Coaxial Cable - 1222144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details