Belden Inc. Coaxial Cables (RF) 9182 010U500

Description
Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms
Request a Quote Datasheet
Description
Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL2267-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL2267-ND
Coaxial Cables (RF) BEL2267-ND
Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms

Twinaxial Cable 22 AWG 500.0' (152.40m) 150 Ohms

Buy Now Datasheet
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft Black; Wire Gauge Belden - 87K7326 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft Black; Wire Gauge Belden
87K7326
Twinaxial Cable, 22Awg, 150 Ohm, 500Ft Black; Wire Gauge Belden 87K7326
TWINAXIAL CABLE, 22AWG, 150 OHM, 500FT BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 22AWG, 150 OHM, 500FT BLACK; Wire Gauge:22AWG; Conductor Area CSA:-; Impedance:150ohm; Jacket Color:Black; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:19 x 34AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL2267-ND 87K7326
Product Name Coaxial Cables (RF) Twinaxial Cable, 22Awg, 150 Ohm, 500Ft Black; Wire Gauge Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Foil
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6776A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details